Anatech Electronics, Inc. 18000 MHz LPH Series Harmonic Low Pass Filter With N-Type (M/F) Connectors LPH-1800-N

Description
18000 MHz LPH Series Harmonic Low Pass Filter With N-Type (M/F) Connectors
Request a Quote
Description
18000 MHz LPH Series Harmonic Low Pass Filter With N-Type (M/F) Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18000 MHz LPH Series Harmonic Low Pass Filter With N-Type (M/F) Connectors - LPH-1800-N - Anatech Electronics, Inc.
Garfield, NJ, United States
18000 MHz LPH Series Harmonic Low Pass Filter With N-Type (M/F) Connectors
LPH-1800-N
18000 MHz LPH Series Harmonic Low Pass Filter With N-Type (M/F) Connectors LPH-1800-N
18000 MHz LPH Series Harmonic Low Pass Filter With N-Type (M/F) Connectors

18000 MHz LPH Series Harmonic Low Pass Filter With N-Type (M/F) Connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number LPH-1800-N
Product Name 18000 MHz LPH Series Harmonic Low Pass Filter With N-Type (M/F) Connectors
Filter Type Low Pass
Fc 18000 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

520 MHz Lowpass Filter - AE520L9164 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 520 MHz
Insertion Loss 1 dB
View Details
4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details