Anatech Electronics, Inc. 18331 MHz Cavity Bandpass Filter AE18331B11430

Description
18331 MHz Cavity Bandpass Filter
Request a Quote
Description
18331 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18331 MHz Cavity Bandpass Filter - AE18331B11430 - Anatech Electronics, Inc.
Garfield, NJ, United States
18331 MHz Cavity Bandpass Filter
AE18331B11430
18331 MHz Cavity Bandpass Filter AE18331B11430
18331 MHz Cavity Bandpass Filter

18331 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE18331B11430
Product Name 18331 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 18331 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details