Anatech Electronics, Inc. 1792 MHz Cavity Band Pass Filter AE1792B9813

Description
1792 MHz Cavity Band Pass Filter
Request a Quote
Description
1792 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1792 MHz Cavity Band Pass Filter - AE1792B9813 - Anatech Electronics, Inc.
Garfield, NJ, United States
1792 MHz Cavity Band Pass Filter
AE1792B9813
1792 MHz Cavity Band Pass Filter AE1792B9813
1792 MHz Cavity Band Pass Filter

1792 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1792B9813
Product Name 1792 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details