Anatech Electronics, Inc. 1687 MHz Cavity Bandpass Filter AE1687B12021

Description
1687 MHz Cavity Bandpass Filter
Request a Quote
Description
1687 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1687 MHz Cavity Bandpass Filter - AE1687B12021 - Anatech Electronics, Inc.
Garfield, NJ, United States
1687 MHz Cavity Bandpass Filter
AE1687B12021
1687 MHz Cavity Bandpass Filter AE1687B12021
1687 MHz Cavity Bandpass Filter

1687 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1687B12021
Product Name 1687 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1687 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details