Anatech Electronics, Inc. 5825 MHz Cavity Band Pass Filter AB5825B585

Description
5825 MHz cavity Band Pass filter for WiFi applications
Request a Quote
Description
5825 MHz cavity Band Pass filter for WiFi applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5825 MHz Cavity Band Pass Filter - AB5825B585 - Anatech Electronics, Inc.
Garfield, NJ, United States
5825 MHz Cavity Band Pass Filter
AB5825B585
5825 MHz Cavity Band Pass Filter AB5825B585
5825 MHz cavity Band Pass filter for WiFi applications

5825 MHz cavity Band Pass filter for WiFi applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5825B585
Product Name 5825 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details