Anatech Electronics, Inc. 5767 MHz Cavity Band Pass Filter AB5767B659

Description
5767 MHz Cavity Band Pass Filter
Request a Quote
Description
5767 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5767 MHz Cavity Band Pass Filter - AB5767B659 - Anatech Electronics, Inc.
Garfield, NJ, United States
5767 MHz Cavity Band Pass Filter
AB5767B659
5767 MHz Cavity Band Pass Filter AB5767B659
5767 MHz Cavity Band Pass Filter

5767 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5767B659
Product Name 5767 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5767 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details