Anatech Electronics, Inc. 1662 MHz Band Pass Filter AE1662B11115

Description
1662 MHz Band Pass Filter
Request a Quote
Description
1662 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1662 MHz Band Pass Filter - AE1662B11115 - Anatech Electronics, Inc.
Garfield, NJ, United States
1662 MHz Band Pass Filter
AE1662B11115
1662 MHz Band Pass Filter AE1662B11115
1662 MHz Band Pass Filter

1662 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1662B11115
Product Name 1662 MHz Band Pass Filter
Filter Type Bandpass
Fc 1662 MHz
Bandwidth 55000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
5775 MHz Cavity Band Pass Filter - AB5775B1311 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
5550-5650 MHz Cavity Band Pass Filter - AB5600B854 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details