Anatech Electronics, Inc. 13600 MHz Cavity Band Pass Filter AB13600B1149

Description
13600 MHz Cavity Band Pass Filter
Request a Quote
Description
13600 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Garfield, NJ, United States
13600 MHz Cavity Band Pass Filter
AB13600B1149
13600 MHz Cavity Band Pass Filter AB13600B1149
13600 MHz Cavity Band Pass Filter

13600 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB13600B1149
Product Name 13600 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details