Anatech Electronics, Inc. 1621 MHz Cavity Band Pass Filter AE1621B11621

Description
1621 MHz Cavity Band Pass Filter
Request a Quote
Description
1621 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1621 MHz Cavity Band Pass Filter - AE1621B11621 - Anatech Electronics, Inc.
Garfield, NJ, United States
1621 MHz Cavity Band Pass Filter
AE1621B11621
1621 MHz Cavity Band Pass Filter AE1621B11621
1621 MHz Cavity Band Pass Filter

1621 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1621B11621
Product Name 1621 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1621 MHz
Bandwidth 10000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details