Anatech Electronics, Inc.
160 MHz Band Pass Filter
AE160B6208
Description
160 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
160 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE160B6208 |
|
Product Name
|
160 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
160 MHz
|
|
Bandwidth
|
16000 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
13750 MHz
Bandwidth
1.50E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5590 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Fc
5540 MHz
Bandwidth
97000 kHz
Insertion Loss
1.5 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2593 MHz
Bandwidth
240000 kHz
View Details