Anatech Electronics, Inc. 1656.8 MHz Cavity Band Pass Filter AB1656B719

Description
1656.8 MHz Cavity Band Pass Filter
Request a Quote
Description
1656.8 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1656.8 MHz Cavity Band Pass Filter - AB1656B719 - Anatech Electronics, Inc.
Garfield, NJ, United States
1656.8 MHz Cavity Band Pass Filter
AB1656B719
1656.8 MHz Cavity Band Pass Filter AB1656B719
1656.8 MHz Cavity Band Pass Filter

1656.8 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1656B719
Product Name 1656.8 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1657 MHz
Bandwidth 20000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details