Anatech Electronics, Inc. 16 GHz Cavity Band Pass Filter AE16000B9568

Description
Cavity Band Pass filter with fo at 16 GHz, 1dB Bandwidth of 3 GHz typ, Insertion loss at fo < 1dB typ and rejection > 50dB typ at 20 GHz, built in a package size of 1.25 X 0.75 X 0.125 (in) max.
Request a Quote
Description
Cavity Band Pass filter with fo at 16 GHz, 1dB Bandwidth of 3 GHz typ, Insertion loss at fo < 1dB typ and rejection > 50dB typ at 20 GHz, built in a package size of 1.25 X 0.75 X 0.125 (in) max.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16 GHz Cavity Band Pass Filter - AE16000B9568 - Anatech Electronics, Inc.
Garfield, NJ, United States
16 GHz Cavity Band Pass Filter
AE16000B9568
16 GHz Cavity Band Pass Filter AE16000B9568
Cavity Band Pass filter with fo at 16 GHz, 1dB Bandwidth of 3 GHz typ, Insertion loss at fo < 1dB typ and rejection > 50dB typ at 20 GHz, built in a package size of 1.25 X 0.75 X 0.125 (in) max.

Cavity Band Pass filter with fo at 16 GHz, 1dB Bandwidth of 3 GHz typ, Insertion loss at fo < 1dB typ and rejection > 50dB typ at 20 GHz, built in a package size of 1.25 X 0.75 X 0.125 (in) max.

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE16000B9568
Product Name 16 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 3.00E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details
16 GHz Cavity Band Pass Filter - AB16000B673 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 3.00E6 kHz
View Details
2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details