Anatech Electronics, Inc. 5550 MHz Cavity Band Pass Filter AB5550B565

Description
5550 MHz cavity Band Pass filter for WiFi applications
Request a Quote
Description
5550 MHz cavity Band Pass filter for WiFi applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Garfield, NJ, United States
5550 MHz Cavity Band Pass Filter
AB5550B565
5550 MHz Cavity Band Pass Filter AB5550B565
5550 MHz cavity Band Pass filter for WiFi applications

5550 MHz cavity Band Pass filter for WiFi applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5550B565
Product Name 5550 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details