Anatech Electronics, Inc.
15 MHz Band Pass Filter
AE15B5380
Description
15 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
15 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE15B5380 |
|
Product Name
|
15 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
15 MHz
|
|
Bandwidth
|
2000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1880 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4940 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1761 MHz
Bandwidth
103000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2098 MHz
Bandwidth
12000 kHz
View Details