Anatech Electronics, Inc. 4512 MHz Cavity Band Pass Filter AB4512B1058

Description
4512 MHz Cavity Band Pass Filter
Request a Quote
Description
4512 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Garfield, NJ, United States
4512 MHz Cavity Band Pass Filter
AB4512B1058
4512 MHz Cavity Band Pass Filter AB4512B1058
4512 MHz Cavity Band Pass Filter

4512 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4512B1058
Product Name 4512 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details