Anatech Electronics, Inc. 1544.5 MHz Ceramic Bandpass Filter AE1544CB1812

Description
1544.5 MHz Ceramic Bandpass Filter
Request a Quote
Description
1544.5 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1544.5 MHz Ceramic Bandpass Filter - AE1544CB1812 - Anatech Electronics, Inc.
Garfield, NJ, United States
1544.5 MHz Ceramic Bandpass Filter
AE1544CB1812
1544.5 MHz Ceramic Bandpass Filter AE1544CB1812
1544.5 MHz Ceramic Bandpass Filter

1544.5 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1544CB1812
Product Name 1544.5 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1544 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details