Anatech Electronics, Inc. 2140 MHz Band 1 downlink LTE Band Pass Filter AB2140B987

Description
FDD LTE frequency Band 1 downllink 2140 MHz Cavity Band Pass Filter
Request a Quote
Description
FDD LTE frequency Band 1 downllink 2140 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Garfield, NJ, United States
2140 MHz Band 1 downlink LTE Band Pass Filter
AB2140B987
2140 MHz Band 1 downlink LTE Band Pass Filter AB2140B987
FDD LTE frequency Band 1 downllink 2140 MHz Cavity Band Pass Filter

FDD LTE frequency Band 1 downllink 2140 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2140B987
Product Name 2140 MHz Band 1 downlink LTE Band Pass Filter
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
Insertion Loss 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2400-2483 MHz Cavity Band Pass Filter - AB2441B780 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details