Anatech Electronics, Inc. 1538.5 MHz Ceramic Band pass Filter AE1538CB1771

Description
1538.5 MHz Ceramic Band pass Filter
Request a Quote
Description
1538.5 MHz Ceramic Band pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1538.5 MHz Ceramic Band pass Filter - AE1538CB1771 - Anatech Electronics, Inc.
Garfield, NJ, United States
1538.5 MHz Ceramic Band pass Filter
AE1538CB1771
1538.5 MHz Ceramic Band pass Filter AE1538CB1771
1538.5 MHz Ceramic Band pass Filter

1538.5 MHz Ceramic Band pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1538CB1771
Product Name 1538.5 MHz Ceramic Band pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1538 MHz
Bandwidth 41000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
1656.8 MHz Cavity Band Pass Filter - AB1656B719 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1657 MHz
Bandwidth 20000 kHz
View Details