Anatech Electronics, Inc. 15.285 GHz Cavity Band Pass Filter AB15285B677

Description
Cavity Band Pass filter with fo at 15.285GHz, 3dB Bandwidth of 120MHz typ, Insertion loss at fo < 4dB typ and rejection > 50dB typ at 0 - 15.3 GHz and 15.44 GHz - 20 GHz, built in a package size of 2.5 X 0.5 X 0.35 (in) max.
Request a Quote
Description
Cavity Band Pass filter with fo at 15.285GHz, 3dB Bandwidth of 120MHz typ, Insertion loss at fo < 4dB typ and rejection > 50dB typ at 0 - 15.3 GHz and 15.44 GHz - 20 GHz, built in a package size of 2.5 X 0.5 X 0.35 (in) max.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Garfield, NJ, United States
15.285 GHz Cavity Band Pass Filter
AB15285B677
15.285 GHz Cavity Band Pass Filter AB15285B677
Cavity Band Pass filter with fo at 15.285GHz, 3dB Bandwidth of 120MHz typ, Insertion loss at fo < 4dB typ and rejection > 50dB typ at 0 - 15.3 GHz and 15.44 GHz - 20 GHz, built in a package size of 2.5 X 0.5 X 0.35 (in) max.

Cavity Band Pass filter with fo at 15.285GHz, 3dB Bandwidth of 120MHz typ, Insertion loss at fo < 4dB typ and rejection > 50dB typ at 0 - 15.3 GHz and 15.44 GHz - 20 GHz, built in a package size of 2.5 X 0.5 X 0.35 (in) max.

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB15285B677
Product Name 15.285 GHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter - AB1920B991 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1920 MHz
Bandwidth 140000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details