Anatech Electronics, Inc. 15000 MHz Bandpass Filter AE15000B11455

Description
15000 MHz Bandpass Filter
Request a Quote
Description
15000 MHz Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15000 MHz Bandpass Filter - AE15000B11455 - Anatech Electronics, Inc.
Garfield, NJ, United States
15000 MHz Bandpass Filter
AE15000B11455
15000 MHz Bandpass Filter AE15000B11455
15000 MHz Bandpass Filter

15000 MHz Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15000B11455
Product Name 15000 MHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
900-1700 MHz Cavity Band Pass Filter - AB1300B1339 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 800000 kHz
View Details