Anatech Electronics, Inc. 141 MHz Cavity Bandpass Filter AE141B12150

Description
141 MHz Cavity Bandpass Filter
Request a Quote
Description
141 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
141 MHz Cavity Bandpass Filter - AE141B12150 - Anatech Electronics, Inc.
Garfield, NJ, United States
141 MHz Cavity Bandpass Filter
AE141B12150
141 MHz Cavity Bandpass Filter AE141B12150
141 MHz Cavity Bandpass Filter

141 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE141B12150
Product Name 141 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 141 MHz
Bandwidth 6000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5777 MHz Cavity Band Pass Filter - AB5777B660 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5778 MHz
Bandwidth 20000 kHz
View Details
4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1008 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details