Anatech Electronics, Inc. 1375 MHz Cavity Band Pass Filter AB1375B880

Description
1375 MHz Cavity Band Pass Filter
Request a Quote
Description
1375 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Garfield, NJ, United States
1375 MHz Cavity Band Pass Filter
AB1375B880
1375 MHz Cavity Band Pass Filter AB1375B880
1375 MHz Cavity Band Pass Filter

1375 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1375B880
Product Name 1375 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details