Anatech Electronics, Inc. 13.66 MHz LC Band Pass Filter AE13.66B6202

Description
13.66 MHz LC Band Pass Filter
Request a Quote
Description
13.66 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
13.66 MHz LC Band Pass Filter - AE13.66B6202 - Anatech Electronics, Inc.
Garfield, NJ, United States
13.66 MHz LC Band Pass Filter
AE13.66B6202
13.66 MHz LC Band Pass Filter AE13.66B6202
13.66 MHz LC Band Pass Filter

13.66 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE13.66B6202
Product Name 13.66 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 13.66 MHz
Bandwidth 1000 kHz
Insertion Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
5590 MHz Cavity Band Pass Filter - AB5590B544 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5590 MHz
Bandwidth 10000 kHz
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details
16 GHz Cavity Band Pass Filter - AB16000B673 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 3.00E6 kHz
View Details