Anatech Electronics, Inc. 128 MHz LC Band Pass Filter AE128B5454

Description
128 MHz LC Band Pass Filter
Request a Quote
Description
128 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
128 MHz LC Band Pass Filter - AE128B5454 - Anatech Electronics, Inc.
Garfield, NJ, United States
128 MHz LC Band Pass Filter
AE128B5454
128 MHz LC Band Pass Filter AE128B5454
128 MHz LC Band Pass Filter

128 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE128B5454
Product Name 128 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 128 MHz
Bandwidth 45000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
2237 MHz WiFi Cavity Band Pass Filter - AB2237B923 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2237 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details