Anatech Electronics, Inc. 5885 MHz Cavity Band Pass Filter AB5885B1306

Description
5885 MHz Cavity Band Pass Filter
Request a Quote
Description
5885 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5885 MHz Cavity Band Pass Filter - AB5885B1306 - Anatech Electronics, Inc.
Garfield, NJ, United States
5885 MHz Cavity Band Pass Filter
AB5885B1306
5885 MHz Cavity Band Pass Filter AB5885B1306
5885 MHz Cavity Band Pass Filter

5885 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5885B1306
Product Name 5885 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5885 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details