Anatech Electronics, Inc. 127.66 MHz Band Pass Filter AE127B11021

Description
127.66 MHz Band Pass Filter
Request a Quote
Description
127.66 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
127.66 MHz Band Pass Filter - AE127B11021 - Anatech Electronics, Inc.
Garfield, NJ, United States
127.66 MHz Band Pass Filter
AE127B11021
127.66 MHz Band Pass Filter AE127B11021
127.66 MHz Band Pass Filter

127.66 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE127B11021
Product Name 127.66 MHz Band Pass Filter
Filter Type Bandpass
Fc 128 MHz
Bandwidth 10000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details