Anatech Electronics, Inc. 12585 MHz Cavity Bandpass Filter AE12585B11520

Description
12585 MHz Cavity Bandpass Filter
Request a Quote
Description
12585 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12585 MHz Cavity Bandpass Filter - AE12585B11520 - Anatech Electronics, Inc.
Garfield, NJ, United States
12585 MHz Cavity Bandpass Filter
AE12585B11520
12585 MHz Cavity Bandpass Filter AE12585B11520
12585 MHz Cavity Bandpass Filter

12585 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12585B11520
Product Name 12585 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 12585 MHz
Bandwidth 2.25E6 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2492 MHz WiFi Cavity Band Pass Filter - AB2492B1246 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 22000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details