Anatech Electronics, Inc. 5350 MHz Cavity Band Pass Filter AB5350B742

Description
5350 MHz Cavity Band Pass Filter
Request a Quote
Description
5350 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Garfield, NJ, United States
5350 MHz Cavity Band Pass Filter
AB5350B742
5350 MHz Cavity Band Pass Filter AB5350B742
5350 MHz Cavity Band Pass Filter

5350 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5350B742
Product Name 5350 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details
13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details