Anatech Electronics, Inc. 112.5 MHz Cavity Band Pass Filter AE112B10244

Description
112.5 MHz Cavity Band Pass Filter
Request a Quote
Description
112.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
112.5 MHz Cavity Band Pass Filter - AE112B10244 - Anatech Electronics, Inc.
Garfield, NJ, United States
112.5 MHz Cavity Band Pass Filter
AE112B10244
112.5 MHz Cavity Band Pass Filter AE112B10244
112.5 MHz Cavity Band Pass Filter

112.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE112B10244
Product Name 112.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 112 MHz
Bandwidth 1000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1312 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details