Anatech Electronics, Inc. 2420 MHz Cavity Band Pass Filter AB2420B723

Description
2420 MHz Cavity Band Pass Filter
Request a Quote
Description
2420 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Garfield, NJ, United States
2420 MHz Cavity Band Pass Filter
AB2420B723
2420 MHz Cavity Band Pass Filter AB2420B723
2420 MHz Cavity Band Pass Filter

2420 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2420B723
Product Name 2420 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details
5700 MHz Cavity Band Pass Filter - AB5700B768 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details