Anatech Electronics, Inc. 1125 MHz Cavity Band Pass Filter AE1125B9071

Description
1125 MHz Cavity Band Pass Filter
Request a Quote
Description
1125 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1125 MHz Cavity Band Pass Filter - AE1125B9071 - Anatech Electronics, Inc.
Garfield, NJ, United States
1125 MHz Cavity Band Pass Filter
AE1125B9071
1125 MHz Cavity Band Pass Filter AE1125B9071
1125 MHz Cavity Band Pass Filter

1125 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1125B9071
Product Name 1125 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1125 MHz
Bandwidth 255000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Band Pass Filter - AB2436B478 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 73000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details