Anatech Electronics, Inc.
WiFi Band Pass Filter
AB2436B478
Description
WiFi Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
WiFi Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AB2436B478 |
|
Product Name
|
WiFi Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
2436 MHz
|
|
Bandwidth
|
73000 kHz
|
|
Insertion Loss
|
1.1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
300000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2042 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Fc
5570 MHz
Bandwidth
40000 kHz
Insertion Loss
1.75 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2034 MHz
Bandwidth
12000 kHz
View Details