Anatech Electronics, Inc. 11.31 MHz LC Band Pass Filter AE11.31B5447

Description
11.31 MHz LC Band Pass Filter
Request a Quote
Description
11.31 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11.31 MHz LC Band Pass Filter - AE11.31B5447 - Anatech Electronics, Inc.
Garfield, NJ, United States
11.31 MHz LC Band Pass Filter
AE11.31B5447
11.31 MHz LC Band Pass Filter AE11.31B5447
11.31 MHz LC Band Pass Filter

11.31 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11.31B5447
Product Name 11.31 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 11.31 MHz
Bandwidth 3960 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details