Anatech Electronics, Inc. 2458.5 MHz Cavity Band Pass Filter AB2458B690

Description
2458.5 MHz Cavity Band Pass Filter for WiFi Communication
Request a Quote
Description
2458.5 MHz Cavity Band Pass Filter for WiFi Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Garfield, NJ, United States
2458.5 MHz Cavity Band Pass Filter
AB2458B690
2458.5 MHz Cavity Band Pass Filter AB2458B690
2458.5 MHz Cavity Band Pass Filter for WiFi Communication

2458.5 MHz Cavity Band Pass Filter for WiFi Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2458B690
Product Name 2458.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details