Anatech Electronics, Inc. 10 MHz LC Band Pass Filter AE10B11169

Description
10 MHz LC Band Pass Filter
Request a Quote
Description
10 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10 MHz LC Band Pass Filter - AE10B11169 - Anatech Electronics, Inc.
Garfield, NJ, United States
10 MHz LC Band Pass Filter
AE10B11169
10 MHz LC Band Pass Filter AE10B11169
10 MHz LC Band Pass Filter

10 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10B11169
Product Name 10 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 10 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details