Anatech Electronics, Inc. 1090 MHz cavity band pass filter AE1090B11601

Description
1090 MHz ADS-B cavity band pass filter (75 Ohm)
Request a Quote
Description
1090 MHz ADS-B cavity band pass filter (75 Ohm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1090 MHz cavity band pass filter - AE1090B11601 - Anatech Electronics, Inc.
Garfield, NJ, United States
1090 MHz cavity band pass filter
AE1090B11601
1090 MHz cavity band pass filter AE1090B11601
1090 MHz ADS-B cavity band pass filter (75 Ohm)

1090 MHz ADS-B cavity band pass filter (75 Ohm)

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1090B11601
Product Name 1090 MHz cavity band pass filter
Filter Type Bandpass
Fc 1090 MHz
Bandwidth 72000 kHz
Insertion Loss 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details
1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B552 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details