Anatech Electronics, Inc. 2350 MHz Cavity Band Pass AB2350B890

Description
2350 MHz Cavity Band Pass
Request a Quote
Description
2350 MHz Cavity Band Pass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Garfield, NJ, United States
2350 MHz Cavity Band Pass
AB2350B890
2350 MHz Cavity Band Pass AB2350B890
2350 MHz Cavity Band Pass

2350 MHz Cavity Band Pass

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2350B890
Product Name 2350 MHz Cavity Band Pass
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
View Details
1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter with SMA-F connectors - AB2072B1327-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details