Anatech Electronics, Inc. 4980 MHz Cavity Band Pass Filter AB4980B938

Description
4980 MHz Cavity Band Pass Filter
Request a Quote
Description
4980 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4980 MHz Cavity Band Pass Filter - AB4980B938 - Anatech Electronics, Inc.
Garfield, NJ, United States
4980 MHz Cavity Band Pass Filter
AB4980B938
4980 MHz Cavity Band Pass Filter AB4980B938
4980 MHz Cavity Band Pass Filter

4980 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4980B938
Product Name 4980 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4980 MHz
Bandwidth 10000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details
L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details