Anatech Electronics, Inc. 10450 MHz Cavity Band pass Filter AE10450B11669

Description
10450 MHz Cavity Band pass Filter
Request a Quote
Description
10450 MHz Cavity Band pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10450 MHz Cavity Band pass Filter - AE10450B11669 - Anatech Electronics, Inc.
Garfield, NJ, United States
10450 MHz Cavity Band pass Filter
AE10450B11669
10450 MHz Cavity Band pass Filter AE10450B11669
10450 MHz Cavity Band pass Filter

10450 MHz Cavity Band pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10450B11669
Product Name 10450 MHz Cavity Band pass Filter
Filter Type Bandpass
Fc 10450 MHz
Bandwidth 2.00E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details