Anatech Electronics, Inc. 1030 MHz Mono Block Ceramic Bandpass Filter AE1030CB1863

Description
1030 MHz Mono Block Ceramic Bandpass Filter
Request a Quote
Description
1030 MHz Mono Block Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1030 MHz Mono Block Ceramic Bandpass Filter - AE1030CB1863 - Anatech Electronics, Inc.
Garfield, NJ, United States
1030 MHz Mono Block Ceramic Bandpass Filter
AE1030CB1863
1030 MHz Mono Block Ceramic Bandpass Filter AE1030CB1863
1030 MHz Mono Block Ceramic Bandpass Filter

1030 MHz Mono Block Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1030CB1863
Product Name 1030 MHz Mono Block Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1030 MHz
Bandwidth 7500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5830 MHz Cavity Band Pass Filter - AB5830B1029 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5830 MHz
Bandwidth 20000 kHz
View Details
4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
View Details
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details