Anatech Electronics, Inc. 5530 MHz Cavity Band Pass Filter AB5530B564

Description
5530 MHz cavity Band Pass filter for WiFi applications
Request a Quote
Description
5530 MHz cavity Band Pass filter for WiFi applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Garfield, NJ, United States
5530 MHz Cavity Band Pass Filter
AB5530B564
5530 MHz Cavity Band Pass Filter AB5530B564
5530 MHz cavity Band Pass filter for WiFi applications

5530 MHz cavity Band Pass filter for WiFi applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5530B564
Product Name 5530 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details