Anatech Electronics, Inc. 1000 MHz Band Pass Filter AE1000B10538

Description
1000 MHz Band Pass Filter
Request a Quote
Description
1000 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz Band Pass Filter - AE1000B10538 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz Band Pass Filter
AE1000B10538
1000 MHz Band Pass Filter AE1000B10538
1000 MHz Band Pass Filter

1000 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000B10538
Product Name 1000 MHz Band Pass Filter
Filter Type Bandpass
Fc 1000 MHz
Bandwidth 500000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details
2500-2530 MHz Cavity Band Pass Filter - AB2515B977 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2515 MHz
Bandwidth 30000 kHz
View Details