Anatech Electronics, Inc. 4750 MHz Cavity Band Pass Filter AB4750B1239

Description
4750 MHz Cavity Band Pass Filter
Request a Quote
Description
4750 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4750 MHz Cavity Band Pass Filter - AB4750B1239 - Anatech Electronics, Inc.
Garfield, NJ, United States
4750 MHz Cavity Band Pass Filter
AB4750B1239
4750 MHz Cavity Band Pass Filter AB4750B1239
4750 MHz Cavity Band Pass Filter

4750 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4750B1239
Product Name 4750 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 1.50E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details