Anatech Electronics, Inc. 10000 MHz Strip-Line Band Pass Filter AE10000SLB1005

Description
10000 MHz Strip-Line Band Pass Filter
Request a Quote
Description
10000 MHz Strip-Line Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10000 MHz Strip-Line Band Pass Filter - AE10000SLB1005 - Anatech Electronics, Inc.
Garfield, NJ, United States
10000 MHz Strip-Line Band Pass Filter
AE10000SLB1005
10000 MHz Strip-Line Band Pass Filter AE10000SLB1005
10000 MHz Strip-Line Band Pass Filter

10000 MHz Strip-Line Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10000SLB1005
Product Name 10000 MHz Strip-Line Band Pass Filter
Filter Type Bandpass
Fc 8000 to 12000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details