Anatech Electronics, Inc. 15000 MHz Cavity Band Pass Filter AB15000B1322

Description
15000 MHz Cavity Band Pass Filter
Request a Quote
Description
15000 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Garfield, NJ, United States
15000 MHz Cavity Band Pass Filter
AB15000B1322
15000 MHz Cavity Band Pass Filter AB15000B1322
15000 MHz Cavity Band Pass Filter

15000 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB15000B1322
Product Name 15000 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter with SMA-F connectors - AB2072B1327-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details