Anatech Electronics, Inc. 1650 MHz Cavity Band Pass Filter AB1650B864

Description
1650 MHz Cavity Band Pass Filter
Request a Quote
Description
1650 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Garfield, NJ, United States
1650 MHz Cavity Band Pass Filter
AB1650B864
1650 MHz Cavity Band Pass Filter AB1650B864
1650 MHz Cavity Band Pass Filter

1650 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1650B864
Product Name 1650 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details