Anatech Electronics, Inc. 9950 MHz Cavity Band Pass Filter AB9950B1144

Description
9950 MHz Cavity Band Pass Filter
Request a Quote
Description
9950 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9950 MHz Cavity Band Pass Filter - AB9950B1144 - Anatech Electronics, Inc.
Garfield, NJ, United States
9950 MHz Cavity Band Pass Filter
AB9950B1144
9950 MHz Cavity Band Pass Filter AB9950B1144
9950 MHz Cavity Band Pass Filter

9950 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB9950B1144
Product Name 9950 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 9950 MHz
Bandwidth 200000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details