Anatech Electronics, Inc. 900 MHz Cellular Band Pass Filter AB952B832

Description
900 MHz Cellular Band Pass Filter
Request a Quote
Description
900 MHz Cellular Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
900 MHz Cellular Band Pass Filter - AB952B832 - Anatech Electronics, Inc.
Garfield, NJ, United States
900 MHz Cellular Band Pass Filter
AB952B832
900 MHz Cellular Band Pass Filter AB952B832
900 MHz Cellular Band Pass Filter

900 MHz Cellular Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB952B832
Product Name 900 MHz Cellular Band Pass Filter
Filter Type Bandpass
Fc 953 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1850-1910 MHz Frequency Band 2 Cavity Band Pass Filter - AB1880B637 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 60000 kHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details