Anatech Electronics, Inc. 930 MHz Cavity Band Pass Filter AB930B888

Description
930 MHz Cavity Band Pass Filter
Request a Quote
Description
930 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
930 MHz Cavity Band Pass Filter - AB930B888 - Anatech Electronics, Inc.
Garfield, NJ, United States
930 MHz Cavity Band Pass Filter
AB930B888
930 MHz Cavity Band Pass Filter AB930B888
930 MHz Cavity Band Pass Filter

930 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB930B888
Product Name 930 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 930 MHz
Bandwidth 30000 kHz
Insertion Loss 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details