Anatech Electronics, Inc. 4881.55 MHz Cavity Band Pass Filter AB4881B522

Description
4881.55 MHz Cavity Band Pass Filter
Request a Quote
Description
4881.55 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Garfield, NJ, United States
4881.55 MHz Cavity Band Pass Filter
AB4881B522
4881.55 MHz Cavity Band Pass Filter AB4881B522
4881.55 MHz Cavity Band Pass Filter

4881.55 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4881B522
Product Name 4881.55 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1310 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details